VOR1121A6
VOR1121A6
Active
Description:  SSR RELAY SPST-NO 200MA 0-250V
Manufacturer:  Vishay Optoelectronics
Datasheet:   VOR1121A6 Datasheet
History Price: $1.84
In Stock: 10800
VOR1121A6 vs VOR1142A6
Series
VOR1121
VOR1142
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.36VDC
1.36VDC
Voltage - Load
0 V ~ 250 V
0 V ~ 400 V
Load Current
200 mA
140 mA
Termination Style
15 Ohms
27 Ohms
Package / Case
PC Pin
PC Pin
Supplier Device Package
6-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)