Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Vishay Optoelectronics VOR1142A6
VOR1142A6
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 140MA 0-400V
Manufacturer:
Vishay Optoelectronics
Datasheet:
VOR1142A6 Datasheet
History Price: $2.03
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VOR1142A6 vs VOR2121B8
Part No
VOR1142A6
VOR2121B8
Category
Solid State Relays
Solid State Relays
Manufacturer
Vishay Optoelectronics
Vishay Optoelectronics
Series
VOR1142
VOR2121
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.36VDC
1.36VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 250 V
Load Current
140 mA
200 mA
Termination Style
27 Ohms
15 Ohms
Package / Case
PC Pin
Gull Wing
Supplier Device Package
6-DIP (0.300", 7.62mm)
8-SMD (0.300", 7.62mm)