VOR1142M4
VOR1142M4
Active
Description:  SSR RELAY SPST-NO 140MA 0-400V
Manufacturer:  Vishay Optoelectronics
Datasheet:   VOR1142M4 Datasheet
History Price: $1.82
In Stock: 42000
VOR1142M4 vs VOR1142B6T
Series
VOR1142
VOR1142
Packaging
Tube
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.36VDC
1.36VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 400 V
Load Current
140 mA
140 mA
Termination Style
27 Ohms
27 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
4-SOP (0.180", 4.57mm)
6-SMD (0.300", 7.62mm)