Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Vishay Optoelectronics VOR1142M4
VOR1142M4
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 140MA 0-400V
Manufacturer:
Vishay Optoelectronics
Datasheet:
VOR1142M4 Datasheet
History Price: $1.82
In Stock: 42000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VOR1142M4 vs VOR2141B8
Part No
VOR1142M4
VOR2141B8
Category
Solid State Relays
Solid State Relays
Manufacturer
Vishay Optoelectronics
Vishay Optoelectronics
Series
VOR1142
VOR2141
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.36VDC
-
Voltage - Load
0 V ~ 400 V
0 V ~ 400 V
Load Current
140 mA
-
Termination Style
27 Ohms
-
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
4-SOP (0.180", 4.57mm)
8-SMD (0.300", 7.62mm)