Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Vishay Optoelectronics VOR2121A8
VOR2121A8
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 200MA 0-250V
Manufacturer:
Vishay Optoelectronics
Datasheet:
VOR2121A8 Datasheet
History Price: $4.19
In Stock: 24800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VOR2121A8 vs VOR1121B6
Part No
VOR2121A8
VOR1121B6
Category
Solid State Relays
Solid State Relays
Manufacturer
Vishay Optoelectronics
Vishay Optoelectronics
Series
VOR2121
VOR1121
Packaging
Tube
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.36VDC
1.36VDC
Voltage - Load
0 V ~ 250 V
0 V ~ 250 V
Load Current
200 mA
200 mA
Termination Style
15 Ohms
15 Ohms
Package / Case
PC Pin
Gull Wing
Supplier Device Package
8-DIP (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)