VOR2121A8
VOR2121A8
Active
Description:  SSR RELAY SPST-NO 200MA 0-250V
Manufacturer:  Vishay Optoelectronics
Datasheet:   VOR2121A8 Datasheet
History Price: $4.19
In Stock: 24800
VOR2121A8 vs VOR2141B8
Series
VOR2121
VOR2141
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.36VDC
-
Voltage - Load
0 V ~ 250 V
0 V ~ 400 V
Load Current
200 mA
-
Termination Style
15 Ohms
-
Package / Case
PC Pin
Gull Wing
Supplier Device Package
8-DIP (0.300", 7.62mm)
8-SMD (0.300", 7.62mm)