VOR2121B8
VOR2121B8
Active
Description:  SSR RELAY SPST-NO 200MA 0-250V
Manufacturer:  Vishay Optoelectronics
Datasheet:   VOR2121B8 Datasheet
History Price: $2.44622
In Stock: 41200
VOR2121B8 vs VOR1121A6
Series
VOR2121
VOR1121
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.36VDC
1.36VDC
Voltage - Load
0 V ~ 250 V
0 V ~ 250 V
Load Current
200 mA
200 mA
Termination Style
15 Ohms
15 Ohms
Package / Case
Gull Wing
PC Pin
Supplier Device Package
8-SMD (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)