Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Vishay Optoelectronics VOR2142A8
VOR2142A8
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 140MA 0-400V
Manufacturer:
Vishay Optoelectronics
Datasheet:
VOR2142A8 Datasheet
History Price: $5.09
In Stock: 6800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VOR2142A8 vs VOR1142B4
Part No
VOR2142A8
VOR1142B4
Category
Solid State Relays
Solid State Relays
Manufacturer
Vishay Optoelectronics
Vishay Optoelectronics
Series
VOR2142
VOR1142
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.36VDC
1.36VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 400 V
Load Current
140 mA
140 mA
Termination Style
27 Ohms
27 Ohms
Package / Case
PC Pin
Gull Wing
Supplier Device Package
8-DIP (0.300", 7.62mm)
4-SMD (0.300", 7.62mm)