VOR2142A8
VOR2142A8
Active
Description:  SSR RELAY SPST-NO 140MA 0-400V
Manufacturer:  Vishay Optoelectronics
Datasheet:   VOR2142A8 Datasheet
History Price: $5.09
In Stock: 6800
VOR2142A8 vs VOR2142B8
Series
VOR2142
VOR2142
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.36VDC
1.36VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 400 V
Load Current
140 mA
140 mA
Termination Style
27 Ohms
27 Ohms
Package / Case
PC Pin
Gull Wing
Supplier Device Package
8-DIP (0.300", 7.62mm)
8-SMD (0.300", 7.62mm)