Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc XKD70306
XKD70306
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 3A 2-60V
Manufacturer:
Celduc Inc
Datasheet:
XKD70306 Datasheet
History Price: $62.412
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
XKD70306 vs XKD10306
Part No
XKD70306
XKD10306
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
10 ~ 30VAC/DC
5 ~ 30VDC
Voltage - Load
2 V ~ 60 V
2 V ~ 60 V
Load Current
3:00:00
3:00:00
Termination Style
-
-
Package / Case
-
-
Supplier Device Package
Module
Module