XT374LC4
XT374LC4
Obsolete
Description:  RELAY GEN PURPOSE SPDT 16A 24V
Manufacturer:  TE Connectivity
Datasheet:   XT374LC4 Datasheet
History Price: $18.59
In Stock: 4400
XT374LC4 vs XT314524
Part No
Series
XT, SCHRACK
XT, SCHRACK
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mounting Type
Socketable
Socketable
Coil Voltage
24VDC
24VAC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
16.7 mA
31.6 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator
-
Termination Style
Plug In
Plug In
Seal Rating
-
-
Coil Insulation
-
Class F
Must Operate Voltage
16.8 VDC
18 VAC
Must Release Voltage
2.4 VDC
3.6 VAC
Operating Temperature
9 ms
9 ms
Contact Material
6 ms
6 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)