☰
BC57E687C-GITB-E4
BC57E687C-GITB-E4
Obsolete
Description:  IC RF TXRX+MCU BLUTOOTH 169TFBGA
Manufacturer:  Qualcomm
History Price: Obsolete
In Stock: 32560
BC57E687C-GITB-E4 vs BC57H687C-GITM-E4
Manufacturer
Series
BlueCore5 Multimedia
BlueCore
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Programmable
Not Verified
Not Verified
Type
TxRx + MCU
TxRx + MCU
RF Family/Standard
Bluetooth
Bluetooth
Protocol
Bluetooth v2.1 +EDR, Class 2 and 3
Bluetooth v2.1 +EDR, Class 2 and 3
Modulation
-
-
Frequency
2.4GHz
2.4GHz
Data Rate (Max)
3Mbps
-
Power - Output
8dBm
5dBm
Sensitivity
-90dBm
-90dBm
Memory Size
48kB RAM
8MB Flash
Serial Interfaces
I², I睸, UART, USB
-
GPIO
16
-
Voltage - Supply
1.5V
1.8V ~ 3.6V
Current - Receiving
-
-
Current - Transmitting
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount