Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
RF and Wireless
/
RF Amplifiers
/ Wolfspeed CMPA601C025F
CMPA601C025F
Active
RF Amplifiers
Description:
IC RF AMP GPS 6GHZ-12GHZ 440213
Manufacturer:
Wolfspeed
Datasheet:
CMPA601C025F Datasheet
History Price: $1151.89
In Stock: 23240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CMPA601C025F vs CMPA1D1E030D
Part No
CMPA601C025F
CMPA1D1E030D
Category
RF Amplifiers
RF Amplifiers
Manufacturer
Wolfspeed
Wolfspeed
Series
GaN
-
Packaging
Tray
Tray
Status
Active
Active
Frequency
6GHz ~ 12GHz
13.75GHz ~ 14.5GHz
P1dB
-
-
Gain
28dB
25dB
Noise Figure
-
-
RF Type
General Purpose
General Purpose
Voltage - Supply
28V
40V
Current - Supply
-
-
Test Frequency
6GHz
14.5GHz
Mounting Type
Chassis Mount
Surface Mount
Package / Case
440213
Die
Supplier Device Package
440213
Die