Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
RF and Wireless
/
RF Power Dividers/Splitters
/ MACOM Technology MAPD-011027
MAPD-011027
Active
RF Power Dividers/Splitters
Description:
RF PWR DIVIDER 5MHZ-1.5GHZ 8SMD
Manufacturer:
MACOM Technology
Datasheet:
MAPD-011027 Datasheet
History Price: $9.87
In Stock: 4880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAPD-011027 vs MAPDCC0002
Part No
MAPD-011027
MAPDCC0002
Category
RF Power Dividers/Splitters
RF Power Dividers/Splitters
Manufacturer
MACOM Technology
MACOM Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Insertion Loss
4.6dB
0.6dB
Frequency
5 MHz ~ 1.5 GHz
1.85 GHz ~ 1.99 GHz
Specifications
-
Isolation (Min) 15dB, 1.6 VSWR (Max), 3?Imbalance (Max)
Size / Dimension
-
0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm)
Package / Case
8-SMD, No Lead
8-SOIC (0.154", 3.90mm Width)