Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
RF and Wireless
/
RF Power Dividers/Splitters
/ MACOM Technology MAPD-011039
MAPD-011039
Active
RF Power Dividers/Splitters
Description:
2 WAY POWER DIVIDER
Manufacturer:
MACOM Technology
Datasheet:
MAPD-011039 Datasheet
History Price: $3.73
In Stock: 34240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAPD-011039 vs MAPDCC0010
Part No
MAPD-011039
MAPDCC0010
Category
RF Power Dividers/Splitters
RF Power Dividers/Splitters
Manufacturer
MACOM Technology
MACOM Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Insertion Loss
1.2dB
1dB
Frequency
5 MHz ~ 1.218 GHz
2.2 GHz ~ 2.5 GHz
Specifications
Isolation (Min) 28dB, 22dB Return Loss
Isolation (Min) 15dB, 1.8 VSWR (Max)
Size / Dimension
0.163" L x 0.167" W x 0.142" H (4.15mm x 4.25mm x 3.60mm)
0.114" L x 0.063" W x 0.057" H (2.90mm x 1.60mm x 1.45mm)
Package / Case
6-SMD, No Lead
SC-74A, SOT-753