Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
RF and Wireless
/
RF Power Dividers/Splitters
/ MACOM Technology MAPD-011039
MAPD-011039
Active
RF Power Dividers/Splitters
Description:
2 WAY POWER DIVIDER
Manufacturer:
MACOM Technology
Datasheet:
MAPD-011039 Datasheet
History Price: $3.73
In Stock: 34240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAPD-011039 vs MAPDCC0021
Part No
MAPD-011039
MAPDCC0021
Category
RF Power Dividers/Splitters
RF Power Dividers/Splitters
Manufacturer
MACOM Technology
MACOM Technology
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Insertion Loss
1.2dB
1.5dB
Frequency
5 MHz ~ 1.218 GHz
824 MHz ~ 960 MHz
Specifications
Isolation (Min) 28dB, 22dB Return Loss
Isolation (Min) 20dB, 2 VSWR (Max), 10?Imbalance (Max)
Size / Dimension
0.163" L x 0.167" W x 0.142" H (4.15mm x 4.25mm x 3.60mm)
0.341" L x 0.154" W x 0.069" H (8.65mm x 3.90mm x 1.75mm)
Package / Case
6-SMD, No Lead
20-SSOP (0.154", 3.90mm Width)