☰
MAPDCC0001
MAPDCC0001
Active
Description:  2-WAY POWER DIVIDER ,PB-FREE EQU
Manufacturer:  MACOM Technology
Datasheet:   MAPDCC0001 Datasheet
History Price: $12.22
In Stock: 49840
MAPDCC0001 vs MAPDCC0010-TR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Insertion Loss
0.5dB
1dB
Frequency
824 MHz ~ 960 MHz
2.2 GHz ~ 2.5 GHz
Specifications
Isolation (Min) 15dB, 1.5 VSWR (Max), 1.5?Imbalance (Max)
Isolation (Min) 15dB, 1.8 VSWR (Max)
Size / Dimension
0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm)
0.114" L x 0.063" W x 0.057" H (2.90mm x 1.60mm x 1.45mm)
Package / Case
8-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753