☰
MAPDCC0001
MAPDCC0001
Active
Description:  2-WAY POWER DIVIDER ,PB-FREE EQU
Manufacturer:  MACOM Technology
Datasheet:   MAPDCC0001 Datasheet
History Price: $12.22
In Stock: 12480
MAPDCC0001 vs MAPDCC0021
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Insertion Loss
0.5dB
1.5dB
Frequency
824 MHz ~ 960 MHz
824 MHz ~ 960 MHz
Specifications
Isolation (Min) 15dB, 1.5 VSWR (Max), 1.5?Imbalance (Max)
Isolation (Min) 20dB, 2 VSWR (Max), 10?Imbalance (Max)
Size / Dimension
0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm)
0.341" L x 0.154" W x 0.069" H (8.65mm x 3.90mm x 1.75mm)
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-SSOP (0.154", 3.90mm Width)