Specifications
Isolation (Min) 15dB, 1.5 VSWR (Max), 1.5?Imbalance (Max)
Isolation (Min) 13dB, 1.5 VSWR (Max), 5?Imbalance (Max)
Size / Dimension
0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm)
0.114" L x 0.063" W x 0.057" H (2.90mm x 1.60mm x 1.45mm)