☰
MAPDCC0002
MAPDCC0002
Active
Description:  2-WAY POWER DIVIDER ,PB-FREE EQU
Manufacturer:  MACOM Technology
Datasheet:   MAPDCC0002 Datasheet
History Price: $7.1
In Stock: 36080
MAPDCC0002 vs MAPDCC0006TR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Insertion Loss
0.6dB
1dB
Frequency
1.85 GHz ~ 1.99 GHz
1.85 GHz ~ 1.99 GHz
Specifications
Isolation (Min) 15dB, 1.6 VSWR (Max), 3?Imbalance (Max)
Isolation (Min) 12dB, 2 VSWR (Max), 14?Imbalance (Max)
Size / Dimension
0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm)
0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm)
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)