Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
RF and Wireless
/
RF Power Dividers/Splitters
/ MACOM Technology MAPDCC0004TR
MAPDCC0004TR
Active
RF Power Dividers/Splitters
Description:
2 WAY POWER DIVIDER,TAPE AND REE
Manufacturer:
MACOM Technology
Datasheet:
MAPDCC0004TR Datasheet
History Price: $5.33078
In Stock: 1680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAPDCC0004TR vs MAPD-011002
Part No
MAPDCC0004TR
MAPD-011002
Category
RF Power Dividers/Splitters
RF Power Dividers/Splitters
Manufacturer
MACOM Technology
MACOM Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Insertion Loss
0.3dB
2dB
Frequency
1.7 GHz ~ 1.9 GHz
5 MHz ~ 1.6 GHz
Specifications
Isolation (Min) 15dB, 1.5 VSWR (Max), 4?Imbalance (Max)
Isolation (Min) 30dB, 2.3?Imbalance (Max)
Size / Dimension
0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm)
0.171" L x 0.166" W x 0.116" H (4.35mm x 4.21mm x 2.95mm)
Package / Case
8-SOIC (0.154", 3.90mm Width)
6-SMD, No Lead