Specifications
Isolation (Min) 15dB, 1.5 VSWR (Max), 4?Imbalance (Max)
Isolation (Min) 32dB, 30dB Return Loss, 6?Imbalance (Max)
Size / Dimension
0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm)
0.173" L x 0.167" W x 0.124" H (4.40mm x 4.25mm x 3.15mm)