☰
MAPDCC0004TR
MAPDCC0004TR
Active
Description:  2 WAY POWER DIVIDER,TAPE AND REE
Manufacturer:  MACOM Technology
History Price: $5.33078
In Stock: 1680
MAPDCC0004TR vs MAPDCC0006TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Insertion Loss
0.3dB
1dB
Frequency
1.7 GHz ~ 1.9 GHz
1.85 GHz ~ 1.99 GHz
Specifications
Isolation (Min) 15dB, 1.5 VSWR (Max), 4?Imbalance (Max)
Isolation (Min) 12dB, 2 VSWR (Max), 14?Imbalance (Max)
Size / Dimension
0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm)
0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm)
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)