Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
RF and Wireless
/
RF Power Dividers/Splitters
/ MACOM Technology MAPDCC0005
MAPDCC0005
Active
RF Power Dividers/Splitters
Description:
POWER DIVIDER, 3-WAY
Manufacturer:
MACOM Technology
Datasheet:
MAPDCC0005 Datasheet
History Price: $11.62
In Stock: 200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAPDCC0005 vs MAPDCC0010
Part No
MAPDCC0005
MAPDCC0010
Category
RF Power Dividers/Splitters
RF Power Dividers/Splitters
Manufacturer
MACOM Technology
MACOM Technology
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Insertion Loss
0.6dB
1dB
Frequency
824 MHz ~ 960 MHz
2.2 GHz ~ 2.5 GHz
Specifications
Isolation (Min) 15dB, 1.6 VSWR (Max), 4?Imbalance (Max)
Isolation (Min) 15dB, 1.8 VSWR (Max)
Size / Dimension
0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm)
0.114" L x 0.063" W x 0.057" H (2.90mm x 1.60mm x 1.45mm)
Package / Case
8-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753