☰
MAPDCC0005TR
MAPDCC0005TR
Active
Description:  3 WAY POWER DIVIDER
Manufacturer:  MACOM Technology
History Price: $10.85
In Stock: 37920
MAPDCC0005TR vs MAPDCC0005
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Insertion Loss
0.6dB
0.6dB
Frequency
824 MHz ~ 960 MHz
824 MHz ~ 960 MHz
Specifications
Isolation (Min) 15dB, 1.6 VSWR (Max), 4?Imbalance (Max)
Isolation (Min) 15dB, 1.6 VSWR (Max), 4?Imbalance (Max)
Size / Dimension
0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm)
0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm)
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)