☰
MAPDCC0005TR
MAPDCC0005TR
Active
Description:  3 WAY POWER DIVIDER
Manufacturer:  MACOM Technology
History Price: $10.85
In Stock: 23260
MAPDCC0005TR vs MAPDCT0030
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Insertion Loss
0.6dB
1.1dB
Frequency
824 MHz ~ 960 MHz
5 MHz ~ 1 GHz
Specifications
Isolation (Min) 15dB, 1.6 VSWR (Max), 4?Imbalance (Max)
Isolation (Min) 20dB, 6?Imbalance (Max)
Size / Dimension
0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm)
0.168" L x 0.106" W x 0.153" H (4.27mm x 2.69mm x 3.89mm)
Package / Case
8-SOIC (0.154", 3.90mm Width)
6-SMD Module