☰
MAPDCC0018
MAPDCC0018
Active
Description:  6-WAY POWER SPLITTER/COMBINER,LE
Manufacturer:  MACOM Technology
Datasheet:   MAPDCC0018 Datasheet
History Price: $15.71812
In Stock: 39760
MAPDCC0018 vs MAPDCC0005
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Insertion Loss
1.2dB
0.6dB
Frequency
1.7 GHz ~ 2 GHz
824 MHz ~ 960 MHz
Specifications
Isolation (Min) 18dB, 1.8 VSWR (Max), 15?Imbalance (Max)
Isolation (Min) 15dB, 1.6 VSWR (Max), 4?Imbalance (Max)
Size / Dimension
0.406" L x 0.295" W x 0.104" H (10.30mm x 7.50mm x 2.65mm)
0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm)
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)