Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
RF and Wireless
/
RF Power Dividers/Splitters
/ MACOM Technology MAPDCC0018
MAPDCC0018
Active
RF Power Dividers/Splitters
Description:
6-WAY POWER SPLITTER/COMBINER,LE
Manufacturer:
MACOM Technology
Datasheet:
MAPDCC0018 Datasheet
History Price: $15.71812
In Stock: 39760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAPDCC0018 vs MAPDCC0010-TR
Part No
MAPDCC0018
MAPDCC0010-TR
Category
RF Power Dividers/Splitters
RF Power Dividers/Splitters
Manufacturer
MACOM Technology
MACOM Technology
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Insertion Loss
1.2dB
1dB
Frequency
1.7 GHz ~ 2 GHz
2.2 GHz ~ 2.5 GHz
Specifications
Isolation (Min) 18dB, 1.8 VSWR (Max), 15?Imbalance (Max)
Isolation (Min) 15dB, 1.8 VSWR (Max)
Size / Dimension
0.406" L x 0.295" W x 0.104" H (10.30mm x 7.50mm x 2.65mm)
0.114" L x 0.063" W x 0.057" H (2.90mm x 1.60mm x 1.45mm)
Package / Case
16-SOIC (0.295", 7.50mm Width)
SC-74A, SOT-753