Specifications
Isolation (Min) 18dB, 1.8 VSWR (Max), 15?Imbalance (Max)
Isolation (Min) 13dB, 1.5 VSWR (Max), 5?Imbalance (Max)
Size / Dimension
0.406" L x 0.295" W x 0.104" H (10.30mm x 7.50mm x 2.65mm)
0.114" L x 0.063" W x 0.057" H (2.90mm x 1.60mm x 1.45mm)