☰
MAPDCT0030
MAPDCT0030
Active
Description:  POWER DIVIDER, 2 WAY,0 DEGREE,5-
Manufacturer:  MACOM Technology
Datasheet:   MAPDCT0030 Datasheet
History Price: $12.59533
In Stock: 12240
MAPDCT0030 vs MAPDCC0004TR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Insertion Loss
1.1dB
0.3dB
Frequency
5 MHz ~ 1 GHz
1.7 GHz ~ 1.9 GHz
Specifications
Isolation (Min) 20dB, 6?Imbalance (Max)
Isolation (Min) 15dB, 1.5 VSWR (Max), 4?Imbalance (Max)
Size / Dimension
0.168" L x 0.106" W x 0.153" H (4.27mm x 2.69mm x 3.89mm)
0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm)
Package / Case
6-SMD Module
8-SOIC (0.154", 3.90mm Width)