Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
RF and Wireless
/
RF Power Dividers/Splitters
/ MACOM Technology MAPDCT0030
MAPDCT0030
Active
RF Power Dividers/Splitters
Description:
POWER DIVIDER, 2 WAY,0 DEGREE,5-
Manufacturer:
MACOM Technology
Datasheet:
MAPDCT0030 Datasheet
History Price: $12.59533
In Stock: 12240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAPDCT0030 vs MAPDCC0010-TR
Part No
MAPDCT0030
MAPDCC0010-TR
Category
RF Power Dividers/Splitters
RF Power Dividers/Splitters
Manufacturer
MACOM Technology
MACOM Technology
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Insertion Loss
1.1dB
1dB
Frequency
5 MHz ~ 1 GHz
2.2 GHz ~ 2.5 GHz
Specifications
Isolation (Min) 20dB, 6?Imbalance (Max)
Isolation (Min) 15dB, 1.8 VSWR (Max)
Size / Dimension
0.168" L x 0.106" W x 0.153" H (4.27mm x 2.69mm x 3.89mm)
0.114" L x 0.063" W x 0.057" H (2.90mm x 1.60mm x 1.45mm)
Package / Case
6-SMD Module
SC-74A, SOT-753