Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
RF and Wireless
/
RF Power Dividers/Splitters
/ MACOM Technology MAPDCT0030
MAPDCT0030
Active
RF Power Dividers/Splitters
Description:
POWER DIVIDER, 2 WAY,0 DEGREE,5-
Manufacturer:
MACOM Technology
Datasheet:
MAPDCT0030 Datasheet
History Price: $12.59533
In Stock: 45280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAPDCT0030 vs MAPDCC0021
Part No
MAPDCT0030
MAPDCC0021
Category
RF Power Dividers/Splitters
RF Power Dividers/Splitters
Manufacturer
MACOM Technology
MACOM Technology
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Insertion Loss
1.1dB
1.5dB
Frequency
5 MHz ~ 1 GHz
824 MHz ~ 960 MHz
Specifications
Isolation (Min) 20dB, 6?Imbalance (Max)
Isolation (Min) 20dB, 2 VSWR (Max), 10?Imbalance (Max)
Size / Dimension
0.168" L x 0.106" W x 0.153" H (4.27mm x 2.69mm x 3.89mm)
0.341" L x 0.154" W x 0.069" H (8.65mm x 3.90mm x 1.75mm)
Package / Case
6-SMD Module
20-SSOP (0.154", 3.90mm Width)