☰
STA709
STA709
Active
Description:  LINEAR IC'S
Manufacturer:  STMicroelectronics
Datasheet:   STA709 Datasheet
History Price: $6.039
In Stock: 41440
STA709 vs STA5620CTR
Part No
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Frequency
-
-
Sensitivity
-
-
Data Rate (Max)
-
-
Modulation or Protocol
AM, FM
GPS
Applications
Automotive
-
Current - Receiving
309mA
19mA
Data Interface
I², I睸, SPI
PCB, Surface Mount
Memory Size
-
-
Antenna Connector
-
PCB, Surface Mount
Features
-
-
Voltage - Supply
3.15V ~ 3.45V
2.5V ~ 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
64-VFQFPN (9x9)
32-VFQFPN (5x5)