Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
RF and Wireless
/
RF Receivers
/ STMicroelectronics STA709A
STA709A
Active
RF Receivers
Description:
ADD INFOTAINMENT
Manufacturer:
STMicroelectronics
Datasheet:
STA709A Datasheet
History Price: $5.214
In Stock: 49680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STA709A vs STA5620CTR
Part No
STA709A
STA5620CTR
Category
RF Receivers
RF Receivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
Automotive, AEC-Q100
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Frequency
108MHz
-
Sensitivity
-
-
Data Rate (Max)
-
-
Modulation or Protocol
AM, FM, RDS, SW-LW
GPS
Applications
Automotive
-
Current - Receiving
340mA
19mA
Data Interface
I², I睸, SPI
PCB, Surface Mount
Memory Size
-
-
Antenna Connector
-
PCB, Surface Mount
Features
-
-
Voltage - Supply
3.15V ~ 3.45V
2.5V ~ 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
64-VFQFPN (9x9)
32-VFQFPN (5x5)