Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
RF and Wireless
/
RF Transceiver Ics
/ Texas Instruments TRF5901PTR
TRF5901PTR
Discontinued
RF Transceiver Ics
Description:
IC RF TXRX ISM<1GHZ 48LQFP
Manufacturer:
Texas Instruments
Datasheet:
TRF5901PTR Datasheet
History Price: $4.11
In Stock: 3760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TRF5901PTR vs TRF6901PTR
Part No
TRF5901PTR
TRF6901PTR
Category
RF Transceiver Ics
RF Transceiver Ics
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Obsolete
Programmable
Not Verified
Not Verified
Type
TxRx Only
TxRx Only
RF Family/Standard
General ISM < 1GHz
General ISM < 1GHz
Protocol
-
-
Modulation
ASK, FSK, OOK
ASK, FSK, OOK
Frequency
902MHz ~ 928MHz
860MHz ~ 930MHz
Data Rate (Max)
100kbps
64kbps
Power - Output
4.5dBm
8dBm
Sensitivity
-
-
Memory Size
-
-
Serial Interfaces
SPI
SPI
GPIO
-
-
Voltage - Supply
3V ~ 3.6V
1.8V ~ 3.6V
Current - Receiving
28mA
18mA
Current - Transmitting
21mA ~ 37mA
26mA ~ 32mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount