☰
TRF6903PTR
TRF6903PTR
Not For New Designs
Description:  IC RF TXRX ISM<1GHZ 48LQFP
Manufacturer:  Texas Instruments
Datasheet:   TRF6903PTR Datasheet
History Price: $3.73735
In Stock: 14320
TRF6903PTR vs TRF6901PTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Programmable
Not Verified
Not Verified
Type
TxRx Only
TxRx Only
RF Family/Standard
General ISM < 1GHz
General ISM < 1GHz
Protocol
-
-
Modulation
ASK, FSK, OOK
ASK, FSK, OOK
Frequency
315MHz, 433MHz, 868MHz, 915MHz
860MHz ~ 930MHz
Data Rate (Max)
64kbps
64kbps
Power - Output
8dBm
8dBm
Sensitivity
-
-
Memory Size
-
-
Serial Interfaces
SPI
SPI
GPIO
-
-
Voltage - Supply
2.2V ~ 3.6V
1.8V ~ 3.6V
Current - Receiving
10mA ~ 20mA
18mA
Current - Transmitting
10mA ~ 37mA
26mA ~ 32mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount