☰
UPC8204TK-E2-A
UPC8204TK-E2-A
Obsolete
Description:  IC AMP PHS 800MHZ-2.5GHZ 6MINIM
Manufacturer:  CEL
History Price: Obsolete
In Stock: 34240
UPC8204TK-E2-A vs UPC8233TK-E2-A
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Frequency
800MHz ~ 2.5GHz
1.5GHz ~ 2.4GHz
P1dB
-
-23dBm
Gain
14.5dB
20dB
Noise Figure
7.5dB
0.9dB
RF Type
PHS, WLAN
GPS
Voltage - Supply
2.7V ~ 3.3V
3V
Current - Supply
11.5mA
3.5mA
Test Frequency
1.9GHz
1.575GHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Flat Leads
6-SMD, Flat Leads
Supplier Device Package
6-Minimold
6-Minimold