Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
RF and Wireless
/
RF Amplifiers
/ CEL UPC8233TK-E2-A
UPC8233TK-E2-A
Obsolete
RF Amplifiers
Description:
IC AMP GPS 1.5GHZ-2.4GHZ 6MINIM
Manufacturer:
CEL
Datasheet:
UPC8233TK-E2-A Datasheet
History Price: $2.4
In Stock: 27380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UPC8233TK-E2-A vs UPC8179TK-E2-A
Part No
UPC8233TK-E2-A
UPC8179TK-E2-A
Category
RF Amplifiers
RF Amplifiers
Manufacturer
CEL
CEL
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Frequency
1.5GHz ~ 2.4GHz
100MHz ~ 2.4GHz
P1dB
-23dBm
-2dBm ~ 0.5dBm
Gain
20dB
13dB ~ 17.5dB
Noise Figure
0.9dB
5dB ~ 6.5dB
RF Type
GPS
General Purpose
Voltage - Supply
3V
2.4V ~ 3.3V
Current - Supply
3.5mA
2.6mA ~ 5.4mA
Test Frequency
1.575GHz
1.9GHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Flat Leads
6-SMD, Flat Leads
Supplier Device Package
6-Minimold
6-Minimold