☰
UPC8233TK-E2-A
UPC8233TK-E2-A
Obsolete
Description:  IC AMP GPS 1.5GHZ-2.4GHZ 6MINIM
Manufacturer:  CEL
History Price: $2.4
In Stock: 42960
UPC8233TK-E2-A vs UPC8204TK-E2-A
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Frequency
1.5GHz ~ 2.4GHz
800MHz ~ 2.5GHz
P1dB
-23dBm
-
Gain
20dB
14.5dB
Noise Figure
0.9dB
7.5dB
RF Type
GPS
PHS, WLAN
Voltage - Supply
3V
2.7V ~ 3.3V
Current - Supply
3.5mA
11.5mA
Test Frequency
1.575GHz
1.9GHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Flat Leads
6-SMD, Flat Leads
Supplier Device Package
6-Minimold
6-Minimold