MP073A-E
MP073A-E
Active
Description:  CRYSTAL 7.3728MHZ 20PF TH
Manufacturer:  CTS-Frequency Controls
Datasheet:   MP073A-E Datasheet
History Price: $0.40238
In Stock: 10800
MP073A-E Specification
Specification
Part No
MP073A-E
Category
Crystals
Manufacturer
CTS-Frequency Controls
Series
MP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MHz Crystal
Frequency
7.3728 MHz
Frequency Stability
?0ppm
Frequency Tolerance
?0ppm
Load Capacitance
20pF
Operating Mode
40 Ohms
Operating Temperature
Fundamental
Ratings
-40℃ ~ 85℃
Mounting Type
-
Package / Case
Through Hole
Size / Dimension
HC-49/U
Height - Seated (Max)
0.427" L x 0.150" W (10.85mm x 3.80mm)
ESR (Equivalent Series Resistance)
0.530" (13.46mm)
MP073A-E PDF Datasheet
MP073A-E Related Parts
MP018A
MP018A
CTS-Frequency Controls
CRYSTAL 1.8432MHZ SERIES TH
MP018A-E
MP018A-E
CTS-Frequency Controls
CRYSTAL 1.8432MHZ SERIES TH
MP018B
MP018B
CTS-Frequency Controls
CRYSTAL 1.8432MHZ 18PF TH
MP018B-E
MP018B-E
CTS-Frequency Controls
CRYSTAL 1.8432MHZ 18PF TH
MP018S
MP018S
CTS-Frequency Controls
CRYSTAL 1.8432MHZ 13PF TH
MP018S-E
MP018S-E
CTS-Frequency Controls
CRYSTAL 1.8432MHZ 13PF TH
MP020A
MP020A
CTS-Frequency Controls
CRYSTAL 2.0000MHZ SERIES TH
MP020A-E
MP020A-E
CTS-Frequency Controls
CRYSTAL 2.0000MHZ SERIES TH
MP020B
MP020B
CTS-Frequency Controls
CRYSTAL 2.0000MHZ 18PF TH
MP020B-E
MP020B-E
CTS-Frequency Controls
CRYSTAL 2.0000MHZ 18PF TH
MP020S
MP020S
CTS-Frequency Controls
CRYSTAL 2.0000MHZ 20PF TH
MP020S-E
MP020S-E
CTS-Frequency Controls
CRYSTAL 2.0000MHZ 20PF TH
MP073A-E Compare Parts
  • MP073A-E vs MP098B-E
  • MP073A-E vs MP098B
  • MP073A-E vs MP098A-E
  • MP073A-E vs MP098A
  • MP073A-E vs MP098
  • MP073A-E vs MP081B-E
  • MP073A-E vs MP081B
  • MP073A-E vs MP080-E
  • MP073A-E vs MP080C-E
  • MP073A-E vs MP080C
  • MP073A-E vs MP080B-E
  • MP073A-E vs MP080B
  • MP073A-E vs MP080A-E
  • MP073A-E vs MP080A
  • MP073A-E vs MP080
  • MP073A-E vs MP073-E
  • MP073A-E vs MP073B-E
  • MP073A-E vs MP073B
  • MP073A-E vs MP073A
  • MP073A-E vs MP073
  • MP073A-E vs MP065-E
  • MP073A-E vs MP065C-E
  • MP073A-E vs MP065C
  • MP073A-E vs MP065
  • MP073A-E vs MP064-E
  • MP073A-E vs MP064
  • MP073A-E vs MP062-E
  • MP073A-E vs MP062
  • MP073A-E vs MP061-E
  • MP073A-E vs MP061C-E
  • MP073A-E vs MP061C
  • MP073A-E vs MP061
  • MP073A-E vs MP060-E
  • MP073A-E vs MP060C-E
  • MP073A-E vs MP060C
  • MP073A-E vs MP060B-E
  • MP073A-E vs MP060B
  • MP073A-E vs MP060A-E
  • MP073A-E vs MP060A
  • MP073A-E vs MP060
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!