HMC510LP5TR
HMC510LP5TR
Active
Description:  VCO 4.5GHZ/9GHZ 2-13V 5X5MM
Manufacturer:  Analog Devices
Datasheet:   HMC510LP5TR Datasheet
History Price: $57.61414
In Stock: 0
HMC510LP5TR Specification
Specification
Part No
HMC510LP5TR
Category
VCOs (Voltage Controlled Oscillators)
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency Range
4.225 ~ 4.775GHz, 8.45 ~ 9.55GHz
Frequency - Center
4.5GHz, 9GHz
Voltage - Supply
5V
Tuning Voltage (VDC)
15
2nd Harmonic, Typ (dBc)
360mA
Icc Max
20
Pushing (MHz/V)
-6?, 11?, 12.5?.5
Power (dBm)
-116
Phase Noise Typ (dBc/Hz)
-40℃ ~ 85℃
Operating Temperature
32-VFQFN Exposed Pad
Package / Case
0.197" L x 0.197" W (5.00mm x 5.00mm)
Size / Dimension
0.039" (1.00mm)
Height
2 V ~ 13 V
HMC510LP5TR PDF Datasheet
HMC510LP5TR Related Parts
HMC1160LP5E
HMC1160LP5E
Analog Devices
VCO 4.4375/8.875GHZ 2-13V 5X5MM
HMC1160LP5ETR
HMC1160LP5ETR
Analog Devices
VCO 4.4375/8.875GHZ 2-13V 5X5MM
HMC1162LP5E
HMC1162LP5E
Analog Devices
VCO 4.8375/9.675GHZ 2-13V 5X5MM
HMC1162LP5ETR
HMC1162LP5ETR
Analog Devices
VCO 4.8375/9.675GHZ 2-13V 5X5MM
HMC1164LP5E
HMC1164LP5E
Analog Devices
VCO 5.42GHZ/10.84GHZ 2-13V 5X5MM
HMC1164LP5ETR
HMC1164LP5ETR
Analog Devices
VCO 5.42GHZ/10.84GHZ 2-13V 5X5MM
HMC1166LP5E
HMC1166LP5E
Analog Devices
VCO 6.0075GHZ/12.015GHZ 2-13V
HMC1166LP5ETR
HMC1166LP5ETR
Analog Devices
VCO 6.0075GHZ/12.015GHZ 2-13V
HMC1167LP5E
HMC1167LP5E
Analog Devices
VCO 6.375/12.75GHZ 2-13V 5X5MM
HMC1167LP5ETR
HMC1167LP5ETR
Analog Devices
VCO 6.375/12.75GHZ 2-13V 5X5MM
HMC1168LP5E
HMC1168LP5E
Analog Devices
VCO 6.5475/13.095GHZ 2-13V 5X5MM
HMC1168LP5ETR
HMC1168LP5ETR
Analog Devices
VCO 6.5475/13.095GHZ 2-13V 5X5MM
HMC510LP5TR Compare Parts
  • HMC510LP5TR vs HMC530LP5E
  • HMC510LP5TR vs HMC514LP5ETR
  • HMC510LP5TR vs HMC514LP5E
  • HMC510LP5TR vs HMC513LP5ETR
  • HMC510LP5TR vs HMC513LP5E
  • HMC510LP5TR vs HMC512LP5ETR
  • HMC510LP5TR vs HMC512LP5E
  • HMC510LP5TR vs HMC5128LP5E
  • HMC510LP5TR vs HMC511LP5TR
  • HMC510LP5TR vs HMC511LP5ETR
  • HMC510LP5TR vs HMC511LP5E
  • HMC510LP5TR vs HMC511LP5
  • HMC510LP5TR vs HMC510LP5ETR
  • HMC510LP5TR vs HMC510LP5E
  • HMC510LP5TR vs HMC510LP5
  • HMC510LP5TR vs HMC509LP5TR
  • HMC510LP5TR vs HMC509LP5ETR
  • HMC510LP5TR vs HMC509LP5E
  • HMC510LP5TR vs HMC509LP5
  • HMC510LP5TR vs HMC508LP5TR
  • HMC510LP5TR vs HMC508LP5ETR
  • HMC510LP5TR vs HMC508LP5E
  • HMC510LP5TR vs HMC508LP5
  • HMC510LP5TR vs HMC1169LP5ETR
  • HMC510LP5TR vs HMC1169LP5E
  • HMC510LP5TR vs HMC1168LP5ETR
  • HMC510LP5TR vs HMC1168LP5E
  • HMC510LP5TR vs HMC1167LP5ETR
  • HMC510LP5TR vs HMC1167LP5E
  • HMC510LP5TR vs HMC1166LP5ETR
  • HMC510LP5TR vs HMC1166LP5E
  • HMC510LP5TR vs HMC1164LP5ETR
  • HMC510LP5TR vs HMC1164LP5E
  • HMC510LP5TR vs HMC1162LP5ETR
  • HMC510LP5TR vs HMC1162LP5E
  • HMC510LP5TR vs HMC1160LP5ETR
  • HMC510LP5TR vs HMC1160LP5E
  • HMC510LP5TR vs HMC5132LP5ETR
  • HMC510LP5TR vs HMC5132LP5E
  • HMC510LP5TR vs HMC509LP5
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.