☰
EVALHBPARALLELGANTOBO1
EVALHBPARALLELGANTOBO1
Active
Description:  EVAL_HB_PARALLELGAN
Manufacturer:  Infineon Technologies
History Price: $137.2
In Stock: 23900
EVALHBPARALLELGANTOBO1 Specification
Specification
Part No
EVALHBPARALLELGANTOBO1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Series
CoolGaN?, EiceDriver?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
AC/DC, Non-Isolated
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
-
Voltage - Input
24A
Regulator Topology
-
Frequency - Switching
Buck-Boost
Board Type
-
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
-
EVALHBPARALLELGANTOBO1 PDF Datasheet
EVALHBPARALLELGANTOBO1 Datasheet
EVALHBPARALLELGANTOBO1 Related Parts
EVAL12W3PHSMP7TOBO1
EVAL12W3PHSMP7TOBO1
Infineon Technologies
EVAL 12W 950V COOLMOS
EVAL1K4WZVSFBCFD7TOBO1
EVAL1K4WZVSFBCFD7TOBO1
Infineon Technologies
1400W FULL BRIDGE
EVAL1K4WZVSFBSMDTOBO1
EVAL1K4WZVSFBSMDTOBO1
Infineon Technologies
EVAL 1400W 12V COOLMOS
EVAL1K6WPSUG7DDTOBO1
EVAL1K6WPSUG7DDTOBO1
Infineon Technologies
1600W SERVER POWER SUPPLY
EVAL2101HBLLCTOBO1
EVAL2101HBLLCTOBO1
Infineon Technologies
EVAL BRD
EVAL2KWZVSFBCFD7TOBO1
EVAL2KWZVSFBCFD7TOBO1
Infineon Technologies
2000W ZVS FULL BRIDGE EVAL
EVAL2QR0665G28W16VTOBO1
EVAL2QR0665G28W16VTOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR0665G
EVAL2QR2280G1TOBO1
EVAL2QR2280G1TOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR2280G-1
EVAL3AR2280VJZTOBO1
EVAL3AR2280VJZTOBO1
Infineon Technologies
20W SMPS EVALUATION BOARD USING
EVAL3AR4780VJZTOBO1
EVAL3AR4780VJZTOBO1
Infineon Technologies
12W SMPS EVALUATION BOARD USING
EVAL3GS03LJGTOBO1
EVAL3GS03LJGTOBO1
Infineon Technologies
65W SMPS EVALUATION BOARD USING
EVAL3K3WLLCHBCFD7TOBO1
EVAL3K3WLLCHBCFD7TOBO1
Infineon Technologies
EVAL_3K3W_LLC_HB_CFD7
EVALHBPARALLELGANTOBO1 Compare Parts
  • EVALHBPARALLELGANTOBO1 vs EVALTSM1052
  • EVALHBPARALLELGANTOBO1 vs EVALSTSR30-60W
  • EVALHBPARALLELGANTOBO1 vs EVAL-STCH03-45W
  • EVALHBPARALLELGANTOBO1 vs EVALSF3-ICE3DS01G-60W
  • EVALHBPARALLELGANTOBO1 vs EVALSF3-ICE3DS01
  • EVALHBPARALLELGANTOBO1 vs EVALSF3ICE3BS03LJGTOBO1
  • EVALHBPARALLELGANTOBO1 vs EVALSF3-ICE3B2565
  • EVALHBPARALLELGANTOBO1 vs EVALSF3-ICE3B2065P
  • EVALHBPARALLELGANTOBO1 vs EVALSF3-ICE3B1565
  • EVALHBPARALLELGANTOBO1 vs EVALSF3-ICE3B0565
  • EVALHBPARALLELGANTOBO1 vs EVALSF3ICE3AS03LJGTOBO1
  • EVALHBPARALLELGANTOBO1 vs EVALSF3-ICE3A5565P
  • EVALHBPARALLELGANTOBO1 vs EVALSF2-ICE2B765P
  • EVALHBPARALLELGANTOBO1 vs EVALSF2-ICE2A365
  • EVALHBPARALLELGANTOBO1 vs EVALSF2-ICE2A0565Z-12
  • EVALHBPARALLELGANTOBO1 vs EVALQRSICE2QS03GTOBO1
  • EVALHBPARALLELGANTOBO1 vs EVALQRCICE2QR4780ZTOBO1
  • EVALHBPARALLELGANTOBO1 vs EVALQRCICE2QR2280ZTOBO1
  • EVALHBPARALLELGANTOBO1 vs EVALQRCICE2QR0680ZTOBO1
  • EVALHBPARALLELGANTOBO1 vs EVAL-PSR01B-35W
  • EVALHBPARALLELGANTOBO1 vs EVALPS5401INTTOBO1
  • EVALHBPARALLELGANTOBO1 vs EVALPS540140ATOBO1
  • EVALHBPARALLELGANTOBO1 vs EVALPS540125ATOBO1
  • EVALHBPARALLELGANTOBO1 vs EVALPM8800A-HP
  • EVALHBPARALLELGANTOBO1 vs EVAL-LTC3313EV-A-Z
  • EVALHBPARALLELGANTOBO1 vs EVAL-LT8604-AZ
  • EVALHBPARALLELGANTOBO1 vs EVAL-LT8350-AZ
  • EVALHBPARALLELGANTOBO1 vs EVAL-LT8337-AZ
  • EVALHBPARALLELGANTOBO1 vs EVAL-LT8337-1-AZ
  • EVALHBPARALLELGANTOBO1 vs EVAL-LT8333-AZ
  • EVALHBPARALLELGANTOBO1 vs EVAL-L5963Q
  • EVALHBPARALLELGANTOBO1 vs EVAL-L5963
  • EVALHBPARALLELGANTOBO1 vs EVALICE3AR1080VJZTOBO1
  • EVALHBPARALLELGANTOBO1 vs EVAL-CN0342-EB1Z
  • EVALHBPARALLELGANTOBO1 vs EVALBIDIHB1EDN7550BTOBO1
  • EVALHBPARALLELGANTOBO1 vs EVAL-ADUM5028EBZ
  • EVALHBPARALLELGANTOBO1 vs EVAL-ADUM5020EBZ
  • EVALHBPARALLELGANTOBO1 vs EVAL-ADUM5010EBZ
  • EVALHBPARALLELGANTOBO1 vs EVAL-ADUM4471EBZ
  • EVALHBPARALLELGANTOBO1 vs EVAL-ADUM4070EBZ
  • EVALHBPARALLELGANTOBO1 FAQ
    Q1: What is the Infineon Technologies EVALHBPARALLELGANTOBO1 model, and what is its primary function?
    A: The Infineon Technologies EVALHBPARALLELGANTOBO1 is a high-power evaluation board designed for evaluating parallel operation of half-bridge inverter topologies. It is typically used in motor drive applications, industrial power supplies, and other systems where high-efficiency power conversion is needed. The board allows engineers to test and optimize the performance of half-bridge circuits in parallel configuration, offering insights into current sharing, thermal management, and fault protection.

    Q2: What applications is the EVALHBPARALLELGANTOBO1 suitable for?
    A: The EVALHBPARALLELGANTOBO1 is particularly suitable for motor drive applications, industrial automation, robotics, and power supplies that require high-performance half-bridge inverters. It is ideal for applications involving high power, such as automotive systems, renewable energy systems, and high-efficiency electrical drives where two or more half-bridge circuits need to operate in parallel for better load distribution.

    Q3: What are the key features of the EVALHBPARALLELGANTOBO1?
    A: The EVALHBPARALLELGANTOBO1 features dual half-bridge circuits connected in parallel to ensure optimal current sharing and enhanced power efficiency. It incorporates Infineon’s advanced MOSFETs and drivers to ensure high reliability and low switching losses. Key features include overcurrent protection, overtemperature protection, fault diagnostics, and the ability to test different gate drive configurations. The board also provides flexibility in evaluating parallel operation, allowing for system-level insights.

    Q4: What power ratings are supported by the EVALHBPARALLELGANTOBO1?
    A: The EVALHBPARALLELGANTOBO1 is designed to handle a wide range of power levels. It is suitable for high-power applications, with the ability to support input voltages up to 600V and a wide output current range depending on the load and configuration. The board is engineered to deliver high efficiency and robust performance, making it suitable for systems that demand high power densities and reliability.

    Q5: What is the maximum input voltage of the EVALHBPARALLELGANTOBO1?
    A: The maximum input voltage of the EVALHBPARALLELGANTOBO1 is 600V. This allows it to handle power systems with moderate to high voltage levels, such as those used in industrial automation and high-power motor drive systems. The high voltage tolerance ensures that the board is versatile and can be integrated into various high-voltage applications without compromising safety or performance.

    Q6: How does the EVALHBPARALLELGANTOBO1 ensure reliable current sharing between the two half-bridges?
    A: The EVALHBPARALLELGANTOBO1 uses advanced gate drive circuitry and control strategies to ensure proper current sharing between the two parallel half-bridges. It monitors the current in each leg and adjusts the gate drive to balance the load between the two channels, preventing one from becoming overloaded. This balanced operation helps to optimize efficiency and reduce thermal stress in both the circuit and the power components.

    Q7: What types of fault protection does the EVALHBPARALLELGANTOBO1 offer?
    A: The EVALHBPARALLELGANTOBO1 includes several fault protection features, such as overcurrent protection, overtemperature protection, and short-circuit protection. These features are crucial for preventing damage to the power components and ensuring the safe operation of the parallel half-bridge system. The board’s fault detection mechanism quickly identifies abnormal conditions and triggers appropriate protective actions to safeguard the system.

    Q8: Can the EVALHBPARALLELGANTOBO1 be used in renewable energy systems?
    A: Yes, the EVALHBPARALLELGANTOBO1 is suitable for use in renewable energy systems such as solar and wind power inverters. Its high efficiency and robust fault protection make it ideal for converting DC power from renewable energy sources into AC power, while its parallel half-bridge design allows for scalability and high-power handling, which is often required in renewable energy systems.

    Q9: Does the EVALHBPARALLELGANTOBO1 come with software for evaluation and control?
    A: Yes, the EVALHBPARALLELGANTOBO1 comes with software and tools for evaluation, testing, and control. The software is designed to help engineers assess the performance of the half-bridge parallel configuration, allowing for adjustments to parameters such as switching frequency, gate drive configuration, and protection thresholds. It also provides real-time monitoring of key metrics like voltage, current, and temperature.

    Q10: What kind of MOSFETs does the EVALHBPARALLELGANTOBO1 use?
    A: The EVALHBPARALLELGANTOBO1 uses Infineon’s high-performance MOSFETs, specifically designed for power conversion applications. These MOSFETs offer low switching losses, high efficiency, and excellent thermal performance. The choice of MOSFETs ensures that the board can handle high power levels while maintaining reliability and minimizing power dissipation.

    Q11: How does the EVALHBPARALLELGANTOBO1 handle thermal management?
    A: The EVALHBPARALLELGANTOBO1 is designed with thermal management in mind, featuring a heat sink and optimized layout to dissipate heat generated by the power components. The board includes temperature sensors and overtemperature protection to monitor and control the system's thermal conditions. If the temperature exceeds safe limits, the board will activate protective measures to prevent damage to the components.

    Q12: Is the EVALHBPARALLELGANTOBO1 suitable for automotive applications?
    A: Yes, the EVALHBPARALLELGANTOBO1 can be used in automotive applications, particularly in systems such as electric vehicle (EV) powertrains and battery management systems. Its ability to operate at high voltage levels, combined with its high efficiency and robust protection features, makes it well-suited for automotive environments that require reliable power conversion and motor control.

    Q13: What are the benefits of using the EVALHBPARALLELGANTOBO1 for motor drive applications?
    A: The EVALHBPARALLELGANTOBO1 provides several benefits for motor drive applications, including efficient power conversion, enhanced current sharing between parallel half-bridges, and reliable fault protection. By using this evaluation board, engineers can test motor control strategies, optimize switching performance, and ensure that the motor drive system operates at peak efficiency, which is crucial for applications in industrial automation, robotics, and electric vehicles.

    Q14: Can the EVALHBPARALLELGANTOBO1 be used in high-frequency switching applications?
    A: Yes, the EVALHBPARALLELGANTOBO1 is designed to handle high-frequency switching applications. Its optimized gate drive circuitry allows for fast switching transitions, making it suitable for applications that require high-frequency operation, such as RF power supplies, communications equipment, and high-efficiency motor drives.

    Q15: Does the EVALHBPARALLELGANTOBO1 support both low and high-side switching?
    A: Yes, the EVALHBPARALLELGANTOBO1 supports both low-side and high-side switching, which is a critical feature in half-bridge inverter configurations. This capability allows the board to operate efficiently in systems where bidirectional power flow or variable switching polarity is required, making it versatile for various motor control and power conversion applications.

    Q16: What is the maximum current handling capacity of the EVALHBPARALLELGANTOBO1?
    A: The EVALHBPARALLELGANTOBO1 can handle peak currents up to several tens of amperes, depending on the configuration and the power components used. The exact current limits depend on the specific power MOSFETs and drivers in use, but it is capable of handling substantial currents, making it suitable for high-power motor control and industrial applications.

    Q17: Can the EVALHBPARALLELGANTOBO1 be used for testing different power topologies?
    A: Yes, the EVALHBPARALLELGANTOBO1 can be used for testing and evaluating different power topologies, particularly those involving parallel half-bridge configurations. By adjusting the gate drive and power components, engineers can experiment with various inverter topologies and determine the best configuration for their application, whether for motor drives, power supplies, or renewable energy systems.

    Q18: How does the EVALHBPARALLELGANTOBO1 improve power efficiency in motor drives?
    A: The EVALHBPARALLELGANTOBO1 improves power efficiency by optimizing the current sharing between the parallel half-bridges, reducing losses due to unbalanced load conditions. Its high-efficiency MOSFETs and advanced gate drive control minimize switching losses, while its fault protection and thermal management ensure that the system operates within optimal efficiency limits, even under demanding conditions.

    Q19: Is the EVALHBPARALLELGANTOBO1 easy to integrate into existing systems?
    A: Yes, the EVALHBPARALLELGANTOBO1 is designed to be easy to integrate into existing systems. It comes with a user-friendly evaluation platform that includes necessary software, configuration tools, and documentation to help engineers quickly get started. The board's flexible design allows for adaptation to various system requirements, making it easy to integrate into motor drive systems, power supplies, and other applications.

    Q20: What development tools are available for the EVALHBPARALLELGANTOBO1?
    A: The EVALHBPARALLELGANTOBO1 is supported by a range of development tools provided by Infineon, including software libraries for motor control, evaluation boards, and debugging tools. These tools help engineers optimize the performance of the half-bridge system, configure protection features, and test different control algorithms. Additionally, Infineon provides


    comprehensive documentation and application notes to guide users through the development process.
    Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!