☰
CC400DBR
CC400DBR
Obsolete
Description:  CC400DBR
Manufacturer:  Texas Instruments
Datasheet:   CC400DBR Datasheet
History Price: Obsolete
In Stock: 17040
CC400DBR Specification
Specification
Part No
CC400DBR
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
-
For Use With/Related Products
-
Supplied Contents
-
Type
Board(s)
CC400DBR PDF Datasheet
CC400DBR Description

The Chipcon CC400DBR is a versatile RF transceiver primarily designed for low-power wireless communication applications. Operating in the 400 MHz ISM band, the CC400DBR is ideal for various applications such as remote keyless entry systems, home automation, industrial control, and sensor networks. Its compact design, low power consumption, and robust performance make it a popular choice among developers and engineers working on RF solutions.

## Key Features

1. Frequency Range: The CC400DBR operates in the 400-480 MHz frequency range, which complies with various regional standards for ISM bands.

2. Low Power Consumption: One of the standout features is its low power consumption, making it suitable for battery-operated devices. The device achieves significant power savings in both transmit and receive modes.

3. Built-in Digital Modulation: Supports multiple modulation schemes including FSK (Frequency Shift Keying) and OOK (On-Off Keying), allowing flexibility depending on the application requirements.

4. High Sensitivity: The CC400DBR provides exceptional receiver sensitivity, enabling reliable communication over longer distances.

5. Integrated Circuit Design: The transceiver integrates all necessary components, including the RF front end, baseband processing, and digital interface.

6. Programmable Data Rate: Users can configure the data rate to suit specific application needs, further enhancing versatility.

7. Simple Interface: The device features a straightforward serial interface for configuration and control, which simplifies integration into different designs.

8. Compact Size: The small form factor allows easy integration into space-constrained applications.

## Specifications

Here are the detailed specifications of the Chipcon CC400DBR:

- Operating Frequency:
- 400 MHz to 480 MHz

- Modulation Schemes:
- FSK (Frequency Shift Keying)
- OOK (On-Off Keying)

- Data Rate:
- Programmable from 1 kbps to 10 kbps (typical)

- Power Supply Voltage:
- 2.0 V to 3.6 V

- Current Consumption:
- Transmit mode: Typically 10 mA at +10 dBm output power
- Receive mode: Typically 6 mA
- Sleep mode: <1 µA

- Output Power:
- Adjustable from -10 dBm to +10 dBm

- Receiver Sensitivity:
- Typical sensitivity of -110 dBm at 1 kbps (FSK)

- Antenna Impedance:
- 50 Ohms

- Temperature Range:
- -40°C to +85°C

- Package Type:
- QFN (Quad Flat No-lead) or TQFP (Thin Quad Flat Package), depending on the variant

- Interface:
- SPI (Serial Peripheral Interface) for communication with microcontrollers

## Applications

The Chipcon CC400DBR is suitable for a wide array of applications, including:

1. Remote Control Systems: Ideal for keyless entry systems in vehicles and security systems.

2. Wireless Sensor Networks: Used in environmental monitoring and smart home applications.

3. Industrial Automation: Suitable for controlling equipment remotely in industrial settings.

4. Smart Metering: Effective in applications requiring data transmission from meters to central systems.

5. Healthcare Devices: Employed in wireless medical devices for patient monitoring and data transmission.

6. Consumer Electronics: Can be integrated into devices like remote controls, toys, and home automation products.

## Conclusion

The Chipcon CC400DBR is a powerful and flexible RF transceiver that addresses a wide range of wireless communication needs. With its low power consumption, high sensitivity, and programmable features, it stands out as an excellent choice for developers looking to implement reliable and efficient wireless solutions. Whether for industrial, commercial, or consumer applications, the CC400DBR provides the necessary capabilities to meet modern communication demands.
Customer Reviews
4.95 out of 5.00 stars from 118 customer reviews from all over the world
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
5 stars
2026-09-18 03:02
Product of excellent quality
Laura Johnson
United States
5 stars
2026-09-18 02:58
super fast shipping, have not tested yet but everything looks good thank you!
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!
Jonas Müller
Germany
5 stars
2026-09-18 01:35
Came a month earlier than specified, class