☰
DEV-15573
DEV-15573
Active
Description:  CRYPTOGRAPHIC CO-PROCESSOR BREAK
Manufacturer:  SparkFun Electronics
Datasheet:   DEV-15573 Datasheet
History Price: $5.95
In Stock: 5880
DEV-15573 Specification
Specification
Part No
DEV-15573
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Battery Authentication
Embedded
-
Utilized IC / Part
15573
Primary Attributes
-
Supplied Contents
Board(s)
DEV-15573 PDF Datasheet
DEV-15573 Related Parts
DEV-09530
DEV-09530
SparkFun Electronics
OPENLOG
DEV-11343
DEV-11343
SparkFun Electronics
PIC24FJ256 USB OTG
DEV-11814
DEV-11814
SparkFun Electronics
USB-TO-SERIAL BRIDGE - USB-PA5
DEV-12633
DEV-12633
SparkFun Electronics
DEV BOARD IOIO-OTG USB CBL
DEV-13613
DEV-13613
SparkFun Electronics
DEV BOARD IOIO-OTG W/ USB CABLE
DEV-13712
DEV-13712
SparkFun Electronics
OPENLOG
DEV-13955
DEV-13955
SparkFun Electronics
OPENLOG WITH HEADERS
DEV-14006
DEV-14006
SparkFun Electronics
LITTLE SOUNDIE AUDIO PLAYER
DEV-14554
DEV-14554
SparkFun Electronics
PAPA SOUNDIE AUDIO PLAYER
DEV-15009
DEV-15009
SparkFun Electronics
USB-TO-SERIAL BRIDGE - USB-PA5
DEV-16832
DEV-16832
SparkFun Electronics
OPENLOG ARTEMIS
DEV-19426
DEV-19426
SparkFun Electronics
OPENLOG ARTEMIS WITHOUT IMU
DEV-15573 Description
The SparkFun Electronics DEV-15573 is a versatile and compact development board designed for prototyping and experimentation with various electronic projects. This board is particularly popular among hobbyists, educators, and engineers due to its ease of use and compatibility with a wide range of sensors and modules. Below is a detailed overview of the DEV-15573, including its specifications, features, and applications.

## Overview

The DEV-15573 is a development board based on the ESP32 microcontroller, which is known for its powerful processing capabilities, integrated Wi-Fi, and Bluetooth connectivity. This makes the board suitable for Internet of Things (IoT) applications, wireless communication projects, and various embedded systems. The ESP32 is a dual-core processor that can handle multiple tasks simultaneously, making it ideal for complex applications.

## Key Specifications

1. Microcontroller:
- The board is powered by the ESP32 microcontroller, which features:
- Dual-core Tensilica LX6 processor
- Clock speed of up to 240 MHz
- 520 KB of internal SRAM

2. Memory:
- The DEV-15573 typically includes 4 MB of external flash memory, which is used for storing firmware, libraries, and user data.

3. Connectivity:
- The board supports both Wi-Fi (802.11 b/g/n) and Bluetooth (Classic and BLE), allowing for versatile communication options in IoT applications.

4. Input/Output Pins:
- The DEV-15573 provides a variety of GPIO (General Purpose Input/Output) pins, which can be used for connecting sensors, actuators, and other peripherals. The exact number of GPIO pins may vary, but it typically includes:
- Multiple digital I/O pins
- Analog input pins (ADC)
- PWM (Pulse Width Modulation) outputs

5. Power Supply:
- The board can be powered via USB or an external power source. It typically operates at a voltage of 3.3V, which is standard for most ESP32-based boards.

6. Programming Interface:
- The DEV-15573 can be programmed using the Arduino IDE, PlatformIO, or other compatible development environments. This makes it accessible for users with varying levels of programming experience.

7. Dimensions:
- The board is compact, with dimensions that typically measure around 50mm x 25mm, making it suitable for integration into small projects and enclosures.

8. LED Indicators:
- The board usually includes built-in LED indicators for power and status, which help users monitor the operation of their projects.

## Features

- Integrated Wi-Fi and Bluetooth: The combination of Wi-Fi and Bluetooth connectivity allows for a wide range of applications, from simple data logging to complex IoT systems.

- Dual-Core Processing: The dual-core architecture of the ESP32 enables efficient multitasking, allowing users to run multiple processes simultaneously without significant performance degradation.

- Rich Development Ecosystem: The board is compatible with a variety of libraries and frameworks, making it easy to integrate with sensors, displays, and other components.

- Low Power Consumption: The ESP32 is designed for low power operation, making it suitable for battery-powered applications and energy-efficient projects.

- User-Friendly Design: The board is designed with accessibility in mind, featuring clearly labeled pins and a straightforward layout that simplifies the prototyping process.

## Applications

The SparkFun DEV-15573 is suitable for a wide range of applications, including:

- Internet of Things (IoT): Ideal for developing connected devices that can communicate over the internet, such as smart home devices, environmental monitoring systems, and remote sensors.

- Wearable Technology: Can be used in wearable devices that require wireless connectivity and low power consumption.

- Home Automation: Suitable for creating smart home solutions, including lighting control, security systems, and energy management.

- Robotics: Can be integrated into robotic systems for remote control, telemetry, and data collection.

- Educational Projects: A great tool for teaching electronics and programming concepts, allowing students to experiment with real-world applications.

## Conclusion

The SparkFun Electronics DEV-15573 is a powerful and flexible development board that leverages the capabilities of the ESP32 microcontroller. With its integrated Wi-Fi and Bluetooth connectivity, rich set of I/O pins, and user-friendly design, it is an excellent choice for a wide range of projects, from simple prototypes to complex IoT applications. As the demand for connected devices continues to grow, the DEV-15573 provides a robust platform for innovation and experimentation in the field of electronics.
DEV-15573 Compare Parts
  • DEV-15573 vs DEVKIT-COMM
  • DEV-15573 vs DEV5X2503
  • DEV-15573 vs DEV5X1503
  • DEV-15573 vs DEV5P35023
  • DEV-15573 vs DEV5P35021
  • DEV-15573 vs DEV5L35023
  • DEV-15573 vs DEV5L35021
  • DEV-15573 vs DEV5L2503
  • DEV-15573 vs DEV5L1503
  • DEV-15573 vs DEV-20594
  • DEV-15573 vs DEV-19426
  • DEV-15573 vs DEV-16832
  • DEV-15573 vs DEV-15009
  • DEV-15573 vs DEV-14554
  • DEV-15573 vs DEV-14006
  • DEV-15573 vs DEV-13955
  • DEV-15573 vs DEV-13712
  • DEV-15573 vs DEV-13613
  • DEV-15573 vs DEV-12633
  • DEV-15573 vs DEV-11814
  • DEV-15573 vs DEV-11343
  • DEV-15573 vs DEV-09530
  • DEV-15573 vs DEVKIT16-MCU64
  • DEV-15573 vs DEV5P35023SOCKS
  • DEV-15573 vs DEV5P35021SOCKS
  • DEV-15573 vs DEV5L35023SOCKS
  • DEV-15573 vs DEV5L35021SOCKS
  • DEV-15573 vs DEVKIT-ECM-001
  • DEV-15573 vs DEV-EPEAS-CAPXX
  • DEV-15573 vs DEV-EPEAS
  • DEV-15573 vs DEV-BLE-TI
  • DEV-15573 vs DEV-BLE-NS
  • DEV-15573 vs DEV-BASIC
  • DEV-15573 vs DEVKIT-MEMS-001
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.