☰
YSAECLOUD1
YSAECLOUD1
Obsolete
Description:  SYNERGY S5 EVAL BRD
Manufacturer:  Renesas Electronics
Datasheet:   YSAECLOUD1 Datasheet
History Price: $160.34
In Stock: 31920
YSAECLOUD1 Specification
Specification
Part No
YSAECLOUD1
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Renesas Electronics
Series
S5
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M4
Platform
Synergy?
Utilized IC / Part
S5D9
Mounting Type
Fixed
Contents
Board(s)
YSAECLOUD1 Compare Parts
  • YSAECLOUD1 vs YSAECLOUD2 VERIZON
  • YSAECLOUD1 vs YSAECLOUD2 T-MOBIL
  • YSAECLOUD1 vs YSAECLOUD2 ATT
  • YSAECLOUD1 vs YSAECLOUD2 VODAFONE
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.