☰
EPC9131
EPC9131
Obsolete
Description:  EVAL BOARD FOR EPC2112
Manufacturer:  EPC
Datasheet:   EPC9131 Datasheet
History Price: Obsolete
In Stock: 27680
EPC9131 Specification
Specification
Part No
EPC9131
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
EPC
Series
eGaN?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
Voltage - Output
19V
Current - Output
1.42A
Voltage - Input
14V ~ 48V
Regulator Topology
Buck-Boost, SEPIC
Frequency - Switching
300kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
EPC2112
Power - Output
27 W
EPC9131 PDF Datasheet
EPC9131 Related Parts
EPC9101
EPC9101
EPC
EVAL DEV EPC2015/2014 EGAN FETS
EPC9102
EPC9102
EPC
EVAL DEV FOR EPC2001 EGAN FET
EPC9107
EPC9107
EPC
BOARD EVAL FOR EPC2015
EPC9115
EPC9115
EPC
EVAL BOARD GAN EPC2020/EPC2021
EPC9118
EPC9118
EPC
EVAL BOARD EGAN FET
EPC9130
EPC9130
EPC
EVAL BOARD FOR EPC2045
EPC9137KIT
EPC9137KIT
EPC
DCDC 12V/48V BIDIR REF DESN AUTO
EPC9143KIT
EPC9143KIT
EPC
EVAL BOARD 48V 300W 1/16 BRCK
EPC9148
EPC9148
EPC
DC-DC 44-60VIN 19VOUT 12.5A DEMO
EPC9149KIT
EPC9149KIT
EPC
EVAL REF DCDC 36-60VIN/9-15VOUT
EPC9153
EPC9153
EPC
DEMO DCDC 44-60VIN 12-20VO 12.5A
EPC9157KIT
EPC9157KIT
EPC
EVAL MOD DCDC 1/16TH BRICK 300W
EPC9131 Compare Parts
  • EPC9131 vs EPC9162
  • EPC9131 vs EPC9160
  • EPC9131 vs EPC9158
  • EPC9131 vs EPC9157KIT
  • EPC9131 vs EPC9153
  • EPC9131 vs EPC9149KIT
  • EPC9131 vs EPC9148
  • EPC9131 vs EPC9143KIT
  • EPC9131 vs EPC9137KIT
  • EPC9131 vs EPC9130
  • EPC9131 vs EPC9118
  • EPC9131 vs EPC9115
  • EPC9131 vs EPC9107
  • EPC9131 vs EPC9102
  • EPC9131 vs EPC9101
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.