Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Kits Accessories
/ Pimoroni Ltd CAB1200
CAB1200
Active
Kits Accessories
Description:
PICADE WIRING LOOM V2
Manufacturer:
Pimoroni Ltd
Datasheet:
CAB1200 Datasheet
History Price: $5.9
In Stock: 24800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CAB1200 Specification
Specification
Part No
CAB1200
Category
Kits Accessories
Manufacturer
Pimoroni Ltd
Series
Picade
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Cable Assembly
For Use With/Related Products
Picade Arcade
CAB1200 PDF Datasheet
CAB1200 Datasheet
Click and Download: CAB1200 Datasheet
CAB1200 Related Parts
CAB-09556
SparkFun Electronics
BUS PIRATE CABLE 12" LENGTH
CAB-14988
SparkFun Electronics
QWIIC CABLE FEMALE JUMPER 4PIN
CAB-17240
SparkFun Electronics
BREADBOARD TO JST-GHR-04V CABLE
CAB-17261
SparkFun Electronics
FLEXIBLE QWIIC CABLE - FEMALE JU
CAB-19244
SparkFun Electronics
MYOWARE 2.0 REFERENCE CABLE
CAB-22726
SparkFun Electronics
FLEXIBLE QWIIC CABLE - FEMALE JU
CAB-23353
SparkFun Electronics
BREADBOARD TO JST-GHR-06V CABLE
CAB-24012
SparkFun Electronics
ESLOV TO ESLOV CABLE - 50MM
CAB-24507
SparkFun Electronics
MICRO:BIT USB CABLE 300MM GREEN
CAB-24508
SparkFun Electronics
MICRO:BIT USB CABLE 300MM BLACK
CABLE-SMBUS-3PINZ
Analog Devices
CABLE SMBUS 3PIN
CAB-00001-001
MaxLinear
CAB-00001-001
CAB1200 Compare Parts
CAB1200 vs CAB-24508
CAB1200 vs CAB-24507
CAB1200 vs CAB-24012
CAB1200 vs CAB-23353
CAB1200 vs CAB-22726
CAB1200 vs CAB-19244
CAB1200 vs CAB-17261
CAB1200 vs CAB-17240
CAB1200 vs CAB-14988
CAB1200 vs CAB-09556
CAB1200 vs CAB-LFH-V16A4S0
CAB1200 vs CAB-LFH-V16A16S2
CAB1200 vs CAB-LFH-V16A16S0
CAB1200 vs CAB-LFH-V16A0S0
CAB1200 vs CABLE-USB-AB
CAB1200 vs CAB-DVI-V8A8S1
CAB1200 vs CAB-DVI-V8A8S0-HD
CAB1200 vs CAB-DB15-V4A4S0
CAB1200 vs CAB-09215
CAB1200 vs CAB-00010-001
CAB1200 vs CAB-00001-001
CAB1200 vs CABLEPTC04-A3
CAB1200 vs CABLE-IDC40-15CM
CAB1200 vs CABLE-40-40-10CM
CAB1200 vs CAB-JTAG
CAB1200 vs CAB-ISP6W200
CAB1200 vs CAB-ISP10W200
CAB1200 vs CAB-ARM-20W
CAB1200 vs CAB-ARM-10W-150
CAB1200 vs CAB-16W/16W-ISP-RIBBON
CAB1200 vs CAB0803
CAB1200 vs CAB0802
CAB1200 vs CAB0801
CAB1200 vs CAB0800
CAB1200 vs CAB0306
CAB1200 vs CABLE-IDC40-06CM
CAB1200 vs CABLE-IDC26-15CM
CAB1200 vs CAB-ETM
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested