Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Analog Devices EV-ADF4401ASD2Z
EV-ADF4401ASD2Z
Active
RF Evaluation and Development Kits, Boards
Description:
EVAL BOARD FOR ADF4401A
Manufacturer:
Analog Devices
Datasheet:
EV-ADF4401ASD2Z Datasheet
History Price: $1151.29
In Stock: 800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV-ADF4401ASD2Z Specification
Specification
Part No
EV-ADF4401ASD2Z
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Voltage Controlled Oscillator (VCO)
For Use With/Related Products
62.5MHz ~ 8GHz
Supplied Contents
ADF4401A
Type
Board(s)
EV-ADF4401ASD2Z PDF Datasheet
EV-ADF4401ASD2Z Datasheet
Click and Download: EV-ADF4401ASD2Z Datasheet
EV-ADF4401ASD2Z Related Parts
EV-ADF5709
Analog Devices
ADF5709 EVAL BOARD
EV-ADF5902SD1Z
Analog Devices
EVALUATION BOARD
EV-ADF5904SD2Z
Analog Devices
EVAL BOARD ADF5904 DOWNCONVERTER
EV-ADF70301-169BZ
Analog Devices
DAUGHTER BOARD 169 MHZ
EV-ADF70301-433AZ
Analog Devices
DAUGHTER BOARD 433 MHZ SEP PA &
EV-ADF70301-460BZ
Analog Devices
DAUGHTER BOARD 450 MHZ - 470 MHZ
EV-ADF70301-868BZ
Analog Devices
DAUGHTER BOARD 863 MHZ - 876 MHZ
EV-ADF70301-915AZ
Analog Devices
DAUGHTER BOARD 902 MHZ - 928 MHZ
EV-ADL5335SD1Z
Analog Devices
EVAL BOARD FOR ADL5335
EV-ADUCRF101CP1Z
Analog Devices
EVAL BOARD FOR ADUCRF101
EV-ADUCRF101MK1Z
Analog Devices
EVAL BOARD AFE FOR LOW PWR RF
EV-ADUCRF101MK3Z
Analog Devices
EVAL BOARD AFE FOR LOW PWR RF
EV-ADF4401ASD2Z Compare Parts
EV-ADF4401ASD2Z vs EV-RADAR-MMIC2
EV-ADF4401ASD2Z vs EV-DEMORAD24G
EV-ADF4401ASD2Z vs EV-ADUCRF101QSP3Z
EV-ADF4401ASD2Z vs EV-ADUCRF101QSP1Z
EV-ADF4401ASD2Z vs EV-ADUCRF101QS3Z
EV-ADF4401ASD2Z vs EV-ADUCRF101QS1Z
EV-ADF4401ASD2Z vs EV-ADUCRF101MK3Z
EV-ADF4401ASD2Z vs EV-ADUCRF101MK1Z
EV-ADF4401ASD2Z vs EV-ADUCRF101CP1Z
EV-ADF4401ASD2Z vs EV-ADL5335SD1Z
EV-ADF4401ASD2Z vs EV-ADF70301-915AZ
EV-ADF4401ASD2Z vs EV-ADF70301-868BZ
EV-ADF4401ASD2Z vs EV-ADF70301-460BZ
EV-ADF4401ASD2Z vs EV-ADF70301-433AZ
EV-ADF4401ASD2Z vs EV-ADF70301-169BZ
EV-ADF4401ASD2Z vs EV-ADF5904SD2Z
EV-ADF4401ASD2Z vs EV-ADF5902SD1Z
EV-ADF4401ASD2Z vs EV-ADF5709
EV-ADF4401ASD2Z vs EV-RADAR-MMIC2-U6
EV-ADF4401ASD2Z vs EV-C800X11512Z-U2
EV-ADF4401ASD2Z vs EV-ADRF6658SD1Z
EV-ADF4401ASD2Z vs EV-ADF4368SD1Z
EV-ADF4401ASD2Z vs EV-ADA4961SDP1Z
EV-ADF4401ASD2Z vs EV-LR62E
EV-ADF4401ASD2Z vs EV-LN60G
EV-ADF4401ASD2Z vs EV-BT840XE
EV-ADF4401ASD2Z vs EV-BT840F
EV-ADF4401ASD2Z vs EV-BT840E
EV-ADF4401ASD2Z vs EV-BT840
EV-ADF4401ASD2Z vs EV-BT832XE
EV-ADF4401ASD2Z vs EV-BT832X
EV-ADF4401ASD2Z vs EV-BT832F
EV-ADF4401ASD2Z vs EV-BT832AF
EV-ADF4401ASD2Z vs EV-BT832A
EV-ADF4401ASD2Z vs EV-BT832
EV-ADF4401ASD2Z vs EV-BT40F
EV-ADF4401ASD2Z vs EV-BT40E
EV-ADF4401ASD2Z vs EV-BT40
EV-ADF4401ASD2Z vs EV-BM833F
EV-ADF4401ASD2Z vs EV-BM833E
Customer Reviews
4.95 out of 5.00 stars from 64 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed