☰
LFSTBEB7361
LFSTBEB7361
Obsolete
Description:  EVAL BOARD FOR MMA7361L
Manufacturer:  NXP Semiconductors
Datasheet:   LFSTBEB7361 Datasheet
History Price: Obsolete
In Stock: 45360
LFSTBEB7361 Specification
Specification
Part No
LFSTBEB7361
Category
Sensor Evaluation Boards
Manufacturer
NXP Semiconductors
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, 3 Axis
Sensing Range
?.5g, 6g
Interface
Parallel
Sensitivity
800mV/g @ 1.5g
Voltage - Supply
2.2V ~ 3.6V
Embedded
Yes, MCU, 8-Bit
Supplied Contents
Board(s)
Utilized IC / Part
MMA7361L
LFSTBEB7361 Related Parts
LFSTBEB3110
LFSTBEB3110
NXP Semiconductors
KIT EVAL 3-AXIS DIG ACCELER
LFSTBEB7660
LFSTBEB7660
NXP Semiconductors
EVAL BOARD FOR MMA7660
LFSTBEB8450
LFSTBEB8450
NXP Semiconductors
BOARD DEV ACCELEROMETER MMA8450
LFSTBEB845X
LFSTBEB845X
NXP Semiconductors
EVAL BOARD FOR MMA845XQ
LFSTBEB8491
LFSTBEB8491
NXP Semiconductors
BOARD EVAL FOR MMA8491Q
LFSTBEB865X
LFSTBEB865X
NXP Semiconductors
BOARD EVAL FOR MMA865XFC
LFSTBEB7455
LFSTBEB7455
NXP Semiconductors
BOARD DEV ACCELEROMETER MMA7455L
LFSTBEB7660
LFSTBEB7660
Freescale Semiconductor
EVAL BOARD FOR MMA7660
LFSTBEB7361 Compare Parts
  • LFSTBEB7361 vs LFSTBEB8491
  • LFSTBEB7361 vs LFSTBEB845X
  • LFSTBEB7361 vs LFSTBEB8450
  • LFSTBEB7361 vs LFSTBEB7660
  • LFSTBEB7361 vs LFSTBEB3110
  • LFSTBEB7361 vs LFSTBEB7660
  • LFSTBEB7361 vs LFSTBEB7455
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.