☰
EVALSTDRIVE101
EVALSTDRIVE101
Active
Description:  STDRIVE101 DEMONSTRATION BOARD F
Manufacturer:  STMicroelectronics
History Price: $229.14
In Stock: 42880
EVALSTDRIVE101 Specification
Specification
Part No
EVALSTDRIVE101
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver, Gate Driver
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
STDRIVE101, STL110N10F7
Primary Attributes
Motors (BLDC)
Supplied Contents
Board(s)
EVALSTDRIVE101 PDF Datasheet
EVALSTDRIVE101 Related Parts
EVAL_TLE9180D-31QK
EVAL_TLE9180D-31QK
Infineon Technologies
EVALUATION BOARD FOR TLE9180D-31
EVAL01-HMC1000LP5E
EVAL01-HMC1000LP5E
Analog Devices
BOARD EVAL HMC1000LP5E
EVAL01-HMC1031MS8E
EVAL01-HMC1031MS8E
Analog Devices
BOARD EVAL FOR HMC1031
EVAL01-HMC1032LP6G
EVAL01-HMC1032LP6G
Analog Devices
BOARD EVALUATION HMC1032LP6GE
EVAL01-HMC1033LP6G
EVAL01-HMC1033LP6G
Analog Devices
EVAL BOARD HMC1033LP6GE
EVAL01-HMC747LC3C
EVAL01-HMC747LC3C
Analog Devices
EVAL BOARD HMC747LC3C
EVAL01-HMC749LC3C
EVAL01-HMC749LC3C
Analog Devices
BOARD EVAL FOR HMC749LC3C
EVAL01-HMC830LP6GE
EVAL01-HMC830LP6GE
Analog Devices
EVAL BOARD HMC830LP6GE
EVAL01-HMC832LP6G
EVAL01-HMC832LP6G
Analog Devices
EVAL BOARD FOR HMC832
EVAL01-HMC833LP6GE
EVAL01-HMC833LP6GE
Analog Devices
EVAL BOARD FOR HMC833
EVAL01-HMC834LP6GE
EVAL01-HMC834LP6GE
Analog Devices
EVAL BOARD FOR HMC834
EVAL01-HMC877LC3
EVAL01-HMC877LC3
Analog Devices
BOARD EVAL FOR HMC877LC3
EVALSTDRIVE101 Compare Parts
  • EVALSTDRIVE101 vs EVAL-VNH5019-P2
  • EVALSTDRIVE101 vs EVAL-VNH5019-P1
  • EVALSTDRIVE101 vs EVALTOLL72VDC2KWTOBO1
  • EVALSTDRIVE101 vs EVALSTWBC-EP
  • EVALSTDRIVE101 vs EVALSTPM3X-3PH
  • EVALSTDRIVE101 vs EVALSTPM34
  • EVALSTDRIVE101 vs EVALSTPM33
  • EVALSTDRIVE101 vs EVALSTPM32
  • EVALSTDRIVE101 vs EVALSTISO62XV1
  • EVALSTDRIVE101 vs EVALSTGAP2SM
  • EVALSTDRIVE101 vs EVALSTGAP2SICSC
  • EVALSTDRIVE101 vs EVALSTGAP2SICS
  • EVALSTDRIVE101 vs EVALSTGAP2SICD
  • EVALSTDRIVE101 vs EVALSTGAP2SCM
  • EVALSTDRIVE101 vs EVALSTGAP2HSM
  • EVALSTDRIVE101 vs EVALSTGAP2HSCM
  • EVALSTDRIVE101 vs EVALSTGAP2HDM
  • EVALSTDRIVE101 vs EVALSTGAP2DM
  • EVALSTDRIVE101 vs EVALSTGAP1S
  • EVALSTDRIVE101 vs EVALSTGAP1AS
  • EVALSTDRIVE101 vs EVALSTDRV600HB8
  • EVALSTDRIVE101 vs EVALSTDRIVE601
  • EVALSTDRIVE101 vs EVALST7590-1
  • EVALSTDRIVE101 vs EVALST7540-2
  • EVALSTDRIVE101 vs EVALST7540-1
  • EVALSTDRIVE101 vs EVALST7538DUAL
  • EVALSTDRIVE101 vs EVAL-SPOE-KIT-AZ
  • EVALSTDRIVE101 vs EVALSP820-XS
  • EVALSTDRIVE101 vs EVAL-SCS002V1
  • EVALSTDRIVE101 vs EVAL-SCS001V1
  • EVALSTDRIVE101 vs EVAL-RS485HDEBZ
  • EVALSTDRIVE101 vs EVAL-RS485FDEBZ
  • EVALSTDRIVE101 vs EVAL-RS485FD8EBZ
  • EVALSTDRIVE101 vs EVALPWD5F60
  • EVALSTDRIVE101 vs EVALPWD13F60
  • EVALSTDRIVE101 vs EVALPSIRS200XTOBO1
  • EVALSTDRIVE101 vs EVALPSE1BF12SICTOBO1
  • EVALSTDRIVE101 vs EVALPSDPMAINTOBO1
  • EVALSTDRIVE101 vs EVALPM8803-FWD
  • EVALSTDRIVE101 vs EVALPM8803-FLY
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet